Murata Electronics Integrated Circuits (ICs) - Interface - CODECS GCM1555C1H100JZ13D

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>CODE CS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>CODE CS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECS -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECS
Integrated Circuits (ICs) - Interface - CODECS
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>CODE CS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>CODECS
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - CODECS
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
LVDS Interface Ics - 1907356P - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
Interface Transceiver IC - 702-SI32260-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details