Murata Electronics 5600PF 10V Capacitor GCM033R71A562KA03D

Description
CAP CER 5600PF 10V X7R 0201 Product overview: GCM033R71A562KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A562KA03 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 5600PF 10V X7R 0201 Product overview: GCM033R71A562KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A562KA03 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5600PF 10V Capacitor
60-GCM033R71A562KA03D
5600PF 10V Capacitor 60-GCM033R71A562KA03D
CAP CER 5600PF 10V X7R 0201 Product overview: GCM033R71A562KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A562KA03 D can be used for catalog matching and distributor lookup.

CAP CER 5600PF 10V X7R 0201 Product overview: GCM033R71A562KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A562KA03D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM033R71A562KA03DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71A562KA03DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 10V X7R 0201

CAP CER 5600PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71A562KA03DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 10V X7R 0201

CAP CER 5600PF 10V X7R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM033R71A562KA03D
CAP CER 5600PF 10V X7R 0201

CAP CER 5600PF 10V X7R 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM033R71A562KA03D 490-GCM033R71A562KA03DTR-ND 490-GCM033R71A562KA03DDKR-ND GCM033R71A562KA03D
Product Name 5600PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details