Murata Electronics 1500PF 10V Capacitor GCM033R71A152KA03D

Description
CAP CER 1500PF 10V X7R 0201 Product overview: GCM033R71A152KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A152KA03 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1500PF 10V X7R 0201 Product overview: GCM033R71A152KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A152KA03 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500PF 10V Capacitor
60-GCM033R71A152KA03D
1500PF 10V Capacitor 60-GCM033R71A152KA03D
CAP CER 1500PF 10V X7R 0201 Product overview: GCM033R71A152KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A152KA03 D can be used for catalog matching and distributor lookup.

CAP CER 1500PF 10V X7R 0201 Product overview: GCM033R71A152KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A152KA03D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM033R71A152KA03DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 10V X7R 0201

CAP CER 1500PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71A152KA03DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 10V X7R 0201

CAP CER 1500PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71A152KA03DTR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359452-GCM033R71A152KA03D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359452-GCM033R71A152KA03D
Capacitors - Ceramic Capacitors 1359452-GCM033R71A152KA03D
Win Source Part Number: 1359452-GCM033R71A15 2KA03D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GCM033R71A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 10V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359452-GCM033R71A152KA03D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GCM033R71A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1500 pF
Tolerance: ±10%
Voltage - Rated: 10V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM033R71A152KA03D
CAP CER 1500PF 10V X7R 0201

CAP CER 1500PF 10V X7R 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM033R71A152KA03D 490-GCM033R71A152KA03DCT-ND 490-GCM033R71A152KA03DDKR-ND 1359452-GCM033R71A152KA03D GCM033R71A152KA03D
Product Name 1500PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers