75pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 75PF 25V C0G/NP0 0201
CAP CER 75PF 25V C0G/NP0 0201
CAP CER 75PF 25V C0G/NP0 0201
CAP CER 75PF 25V C0G/NP0 0201
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM0335C1E750FA16DTR-ND | 490-GCM0335C1E750FA16DDKR-ND | GCM0335C1E750FA16D | GCM0335C1E750FA16D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |