Murata Electronics Ceramic Capacitors GCM0335C1E430FA16J

Description
43pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
43pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1E430FA16JTR-ND - DigiKey
Thief River Falls, MN, United States
43pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

43pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E430FA16JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 43PF 25V C0G/NP0 0201

CAP CER 43PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E430FA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 43PF 25V C0G/NP0 0201

CAP CER 43PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GCM0335C1E430FA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM0335C1E430FA16J
Ceramic Capacitors GCM0335C1E430FA16J
CAP CER 43PF 25V C0G/NP0 0201

CAP CER 43PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GCM0335C1E430FA16J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM0335C1E430FA16J
Capacitors - Ceramic Capacitors GCM0335C1E430FA16J
CAP CER 43PF 25V C0G/NP0 0201

CAP CER 43PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1E430FA16JTR-ND 490-GCM0335C1E430FA16JDKR-ND GCM0335C1E430FA16J GCM0335C1E430FA16J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105PSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details