Murata Power Solutions Ceramic Capacitors GCM0335C1E180JA16D

Description
CAP CER 18PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 18PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1E180JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 18PF 25V C0G/NP0 0201

CAP CER 18PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E180JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E180JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 18PF 25V C0G/NP0 0201

CAP CER 18PF 25V C0G/NP0 0201

Buy Now Datasheet
Cap, 18Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
64AJ4198
Cap, 18Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 64AJ4198
CAP, 18PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 18PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM0335C1E180JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM0335C1E180JA16D
Ceramic Capacitors GCM0335C1E180JA16D
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1E180JA16DCT-ND 490-GCM0335C1E180JA16DDKR-ND 64AJ4198 GCM0335C1E180JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX102M250A032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers