Murata Electronics Ceramic Capacitors GCJ55DR72E105KXJ1L

Description
CAP CER 1UF 250V X7R 2220
Request a Quote Datasheet
Description
CAP CER 1UF 250V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ55DR72E105KXJ1LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 250V X7R 2220

CAP CER 1UF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ55DR72E105KXJ1LTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ55DR72E105KXJ1LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 250V X7R 2220

CAP CER 1UF 250V X7R 2220

Buy Now Datasheet
Singapore, Singapore
1UF 250V Capacitor
60-GCJ55DR72E105KXJ1L
1UF 250V Capacitor 60-GCJ55DR72E105KXJ1L
CAP CER 1UF 250V X7R 2220 Product overview: GCJ55DR72E105KXJ1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ55DR72E105KXJ1 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 250V X7R 2220 Product overview: GCJ55DR72E105KXJ1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ55DR72E105KXJ1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCJ55DR72E105KXJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ55DR72E105KXJ1L
Ceramic Capacitors GCJ55DR72E105KXJ1L
CAP CER 1UF 250V X7R 2220

CAP CER 1UF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCJ55DR72E105KXJ1LCT-ND 490-GCJ55DR72E105KXJ1LDKR-ND 60-GCJ55DR72E105KXJ1L GCJ55DR72E105KXJ1L
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers