Murata Electronics 10UF 25V Capacitor GCJ32ER71E106KA18K

Description
CAP CER 10UF 25V X7R 1210 Product overview: GCJ32ER71E106KA18K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER71E106KA18 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 25V X7R 1210 Product overview: GCJ32ER71E106KA18K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER71E106KA18 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 25V Capacitor
60-GCJ32ER71E106KA18K
10UF 25V Capacitor 60-GCJ32ER71E106KA18K
CAP CER 10UF 25V X7R 1210 Product overview: GCJ32ER71E106KA18K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER71E106KA18 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1210 Product overview: GCJ32ER71E106KA18K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER71E106KA18K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1182930-GCJ32ER71E106KA18K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1182930-GCJ32ER71E106KA18K
Capacitors - Ceramic Capacitors 1182930-GCJ32ER71E106KA18K
Win Source Part Number: 1182930-GCJ32ER71E10 6KA18K Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16464-6,490-1646 4-2,490-16464-1 Base Product Number: GCJ32ER71E

Win Source Part Number: 1182930-GCJ32ER71E106KA18K
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16464-6,490-16464-2,490-16464-1
Base Product Number: GCJ32ER71E

Buy Now Datasheet
Ceramic Capacitors - 490-16464-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16464-6-ND
Ceramic Capacitors 490-16464-6-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16464-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16464-1-ND
Ceramic Capacitors 490-16464-1-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16464-2-ND
Ceramic Capacitors 490-16464-2-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ32ER71E106KA18K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32ER71E106KA18K
Ceramic Capacitors GCJ32ER71E106KA18K
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata - 92AH4622 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
92AH4622
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata 92AH4622
CAP, AEC-Q200, 10UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata - 03AJ1397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
03AJ1397
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata 03AJ1397
CAP, AEC-Q200, 10UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ32ER71E106KA18K 1182930-GCJ32ER71E106KA18K 490-16464-6-ND 490-16464-1-ND GCJ32ER71E106KA18K 92AH4622
Product Name 10UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-107SMH016ML6 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers