Murata Electronics Ceramic Capacitors GCJ32ER70J476KE01L

Description
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10559-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10559-2-ND
Ceramic Capacitors 490-10559-2-ND
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10559-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10559-1-ND
Ceramic Capacitors 490-10559-1-ND
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10559-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10559-6-ND
Ceramic Capacitors 490-10559-6-ND
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1177001-GCJ32ER70J476KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1177001-GCJ32ER70J476KE01L
Capacitors - Ceramic Capacitors 1177001-GCJ32ER70J476KE01L
Win Source Part Number: 1177001-GCJ32ER70J47 6KE01L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 1,000 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): GCJ32ER70J476KE01L.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10559-6,490-1055 9-2,490-10559-1,GCJ3 2ER70J476KE01 Base Product Number: GCJ32ER70J

Win Source Part Number: 1177001-GCJ32ER70J476KE01L
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): GCJ32ER70J476KE01L.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-10559-6,490-10559-2,490-10559-1,GCJ32ER70J476KE01
Base Product Number: GCJ32ER70J

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477771 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477771
MLCCs - Multilayer Ceramic Capacitors 2477771
Murata GCJ32ER70J476KE01L

Murata GCJ32ER70J476KE01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477771P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477771P
MLCCs - Multilayer Ceramic Capacitors 2477771P
Murata GCJ32ER70J476KE01L

Murata GCJ32ER70J476KE01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477770 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477770
MLCCs - Multilayer Ceramic Capacitors 2477770
Murata GCJ32ER70J476KE01L

Murata GCJ32ER70J476KE01L

Supplier's Site
Singapore, Singapore
47UF 6.3V Capacitor
60-GCJ32ER70J476KE01L
47UF 6.3V Capacitor 60-GCJ32ER70J476KE01L
CAP CER 47UF 6.3V X7R 1210 Product overview: GCJ32ER70J476KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER70J476KE01 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X7R 1210 Product overview: GCJ32ER70J476KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER70J476KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata
64AJ4194
Cap, Aec-Q200, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata 64AJ4194
CAP, AEC-Q200, 47UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 47UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata
66AJ7145
Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata 66AJ7145
CAP, 47UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCJ32ER70J476KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32ER70J476KE01L
Ceramic Capacitors GCJ32ER70J476KE01L
CAP CER 47UF 6.3V X7R 1210

CAP CER 47UF 6.3V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10559-2-ND 490-10559-6-ND 1177001-GCJ32ER70J476KE01L 2477771 60-GCJ32ER70J476KE01L 64AJ4194 GCJ32ER70J476KE01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 47UF 6.3V Capacitor Cap, Aec-Q200, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1907817P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details