Murata Power Solutions Capacitor GCJ32EC71E226KE02L

Description
CAP CER Product overview: GCJ32EC71E226KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32EC71E226KE02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER Product overview: GCJ32EC71E226KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32EC71E226KE02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER Product overview: GCJ32EC71E226KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32EC71E226KE02 L can be used for catalog matching and distributor lookup.

CAP CER Product overview: GCJ32EC71E226KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32EC71E226KE02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330129-GCJ32EC71E226KE02L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330129-GCJ32EC71E226KE02L
Capacitors - Ceramic Capacitors 1330129-GCJ32EC71E226KE02L
Manufacturer: Murata Electronics Win Source Part Number: 1330129-GCJ32EC71E22 6KE02L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive, Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.112" (2.85mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCJ32EC71E226KE0 2LTR,490-GCJ32EC71E2 26KE02LDKR,490-GCJ32 EC71E226KE02L,490-GC J32EC71E226KE02LCT,4 90-GCJ32EC71E226KE02 L-ND Base Product Number: GCJ32EC71E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330129-GCJ32EC71E226KE02L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.112" (2.85mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GCJ32EC71E226KE02LTR,490-GCJ32EC71E226KE02LDKR,490-GCJ32EC71E226KE02L,490-GCJ32EC71E226KE02LCT,490-GCJ32EC71E226KE02L-ND
Base Product Number: GCJ32EC71E
RoHS Status: ROHS3 Compliant

Buy Now
Ceramic Capacitors - 490-GCJ32EC71E226KE02LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ32EC71E226KE02LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ32EC71E226KE02LCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - GCJ32EC71E226KE02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32EC71E226KE02L
Ceramic Capacitors GCJ32EC71E226KE02L
CAP CER

CAP CER

Supplier's Site
Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
66AJ7144
Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata 66AJ7144
CAP, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
64AJ4192
Cap, Aec-Q200, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata 64AJ4192
CAP, AEC-Q200, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ32EC71E226KE02L 1330129-GCJ32EC71E226KE02L 490-GCJ32EC71E226KE02LDKR-ND 490-GCJ32EC71E226KE02LTR-ND GCJ32EC71E226KE02L 66AJ7144
Product Name Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details