Murata Electronics 4.7UF 16V Capacitor GCJ31CR71C475KA01L

Description
CAP CER 4.7UF 16V X7R 1206 Product overview: GCJ31CR71C475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71C475KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 16V X7R 1206 Product overview: GCJ31CR71C475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71C475KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 16V Capacitor
60-GCJ31CR71C475KA01L
4.7UF 16V Capacitor 60-GCJ31CR71C475KA01L
CAP CER 4.7UF 16V X7R 1206 Product overview: GCJ31CR71C475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71C475KA01 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7R 1206 Product overview: GCJ31CR71C475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71C475KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14417-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14417-1-ND
Ceramic Capacitors 490-14417-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14417-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14417-2-ND
Ceramic Capacitors 490-14417-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14417-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14417-6-ND
Ceramic Capacitors 490-14417-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1133833-GCJ31CR71C475KA01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133833-GCJ31CR71C475KA01L
Capacitors - Ceramic Capacitors 1133833-GCJ31CR71C475KA01L
Win Source Part Number: 1133833-GCJ31CR71C47 5KA01L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.075" (1.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14417-1,490-1441 7-2,490-14417-6 Base Product Number: GCJ31CR71C

Win Source Part Number: 1133833-GCJ31CR71C475KA01L
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 2,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.075" (1.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14417-1,490-14417-2,490-14417-6
Base Product Number: GCJ31CR71C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ31CR71C475KA01L 490-14417-1-ND 490-14417-6-ND 1133833-GCJ31CR71C475KA01L
Product Name 4.7UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details