6800pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 6800PF 630V X7R 1206
CAP CER 6800PF 630V X7R 1206
CAP CER 6800PF 630V X7R 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCJ31BR72J682KXJ1LTR-ND | 490-GCJ31BR72J682KXJ1LDKR-ND | GCJ31BR72J682KXJ1L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |