Murata Electronics Ceramic Capacitors GCJ31BR72E683KXJ1L

Description
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCJ31BR72E683KXJ1L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCJ31BR72E683KXJ1L-ND
Ceramic Capacitors GCJ31BR72E683KXJ1L-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.068UF 250V Capacitor
60-GCJ31BR72E683KXJ1L
0.068UF 250V Capacitor 60-GCJ31BR72E683KXJ1L
CAP CER 0.068UF 250V X7R 1206 Product overview: GCJ31BR72E683KXJ1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31BR72E683KXJ1 L can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 250V X7R 1206 Product overview: GCJ31BR72E683KXJ1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31BR72E683KXJ1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCJ31BR72E683KXJ1L - 872630-GCJ31BR72E683KXJ1L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCJ31BR72E683KXJ1L
872630-GCJ31BR72E683KXJ1L
Ceramic Capacitors - GCJ31BR72E683KXJ1L 872630-GCJ31BR72E683KXJ1L
Manufacturer: Murata Electronics North America Win Source Part Number: 872630-GCJ31BR72E683 KXJ1L Series: GCJ Operating Temperature Range: -55°C ~ 125°C Features: 0.068 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCJ31BR72E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872630-GCJ31BR72E683KXJ1L
Series: GCJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.068 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCJ31BR72E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCJ31BR72E683KXJ1L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCJ31BR72E683KXJ1L
250V 68nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

250V 68nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCJ31BR72E683KXJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31BR72E683KXJ1L
Ceramic Capacitors GCJ31BR72E683KXJ1L
CAP CER 0.068UF 250V X7R 1206

CAP CER 0.068UF 250V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCJ31BR72E683KXJ1L
CAP CER 0.068UF 250V X7R 1206

CAP CER 0.068UF 250V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number GCJ31BR72E683KXJ1L-ND 60-GCJ31BR72E683KXJ1L 872630-GCJ31BR72E683KXJ1L GCJ31BR72E683KXJ1L GCJ31BR72E683KXJ1L GCJ31BR72E683KXJ1L
Product Name Ceramic Capacitors 0.068UF 250V Capacitor Ceramic Capacitors - GCJ31BR72E683KXJ1L Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details