0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.47UF 50V X7R 0805 Product overview: GCJ21BR71H474KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR71H474KA12
CAP, 0.47UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, AEC-Q200, 0.47UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 0.47UF 50V X7R 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5806-2-ND | 490-5806-6-ND | 60-GCJ21BR71H474KA12L | 66AJ7135 | GCJ21BR71H474KA12L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.47UF 50V Capacitor | Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |