CAP CER 47000PF 50V X8L 0805
CAP CER 47000PF 50V X8L 0805 Product overview: GCJ21BL81H473KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BL81H473KA01
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977502-GCJ21BL81H473
Length: 2 mm
Capacitance: 47 nF
Thickness: 1.25 mm
Width: 1.25 mm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8532240020, 8532240020
CAP CER 47000PF 50V X8L 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCJ21BL81H473KA01LTR-ND | 60-GCJ21BL81H473KA01L | 977502-GCJ21BL81H473KA01L | GCJ21BL81H473KA01L |
| Product Name | Ceramic Capacitors | 47000PF 50V Capacitor | Ceramic Capacitors - GCJ21BL81H473KA01L | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |