Murata Electronics Ceramic Capacitors GCJ21AR72E472KXJ1D

Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5593-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5593-1-ND
Ceramic Capacitors 490-5593-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5593-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5593-2-ND
Ceramic Capacitors 490-5593-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5593-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5593-6-ND
Ceramic Capacitors 490-5593-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ21AR72E472KXJ1D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21AR72E472KXJ1D
Ceramic Capacitors GCJ21AR72E472KXJ1D
CAP CER 4700PF 250V X7R 0805

CAP CER 4700PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5593-1-ND 490-5593-6-ND GCJ21AR72E472KXJ1D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers