Murata Electronics Ceramic Capacitors GCJ188R91H184KA01D

Description
0.18µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ188R91H184KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.18µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.18µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ188R91H184KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
0.18µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.18µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ188R91H184KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.18µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.18µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ188R91H184KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188R91H184KA01D
Ceramic Capacitors GCJ188R91H184KA01D
CAP CERAMIC MULTILAYER 0.18UF 50

CAP CERAMIC MULTILAYER 0.18UF 50

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCJ188R91H184KA01DTR-ND 490-GCJ188R91H184KA01DDKR-ND GCJ188R91H184KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers