Murata Electronics Ceramic Capacitors GCJ188R91H104KA01D

Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14412-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14412-6-ND
Ceramic Capacitors 490-14412-6-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14412-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14412-1-ND
Ceramic Capacitors 490-14412-1-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14412-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14412-2-ND
Ceramic Capacitors 490-14412-2-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GCJ188R91H104KA01D
0.1UF 50V Capacitor 60-GCJ188R91H104KA01D
CAP CER 0.1UF 50V X8R 0603 Product overview: GCJ188R91H104KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R91H104KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X8R 0603 Product overview: GCJ188R91H104KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R91H104KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477743P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477743P
MLCCs - Multilayer Ceramic Capacitors 2477743P
Murata GCJ188R91H104KA01D

Murata GCJ188R91H104KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477742 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477742
MLCCs - Multilayer Ceramic Capacitors 2477742
Murata GCJ188R91H104KA01D

Murata GCJ188R91H104KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477743 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477743
MLCCs - Multilayer Ceramic Capacitors 2477743
Murata GCJ188R91H104KA01D

Murata GCJ188R91H104KA01D

Supplier's Site
Capacitors - Ceramic Capacitors - 1133904-GCJ188R91H104KA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133904-GCJ188R91H104KA01D
Capacitors - Ceramic Capacitors 1133904-GCJ188R91H104KA01D
Win Source Part Number: 1133904-GCJ188R91H10 4KA01D Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X8R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14412-6,490-1441 2-2,490-14412-1 Base Product Number: GCJ188R91H

Win Source Part Number: 1133904-GCJ188R91H104KA01D
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X8R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14412-6,490-14412-2,490-14412-1
Base Product Number: GCJ188R91H

Buy Now Datasheet
Ceramic Capacitors - GCJ188R91H104KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188R91H104KA01D
Ceramic Capacitors GCJ188R91H104KA01D
CAP CER 0.1UF 50V X8R 0603

CAP CER 0.1UF 50V X8R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
03AJ1391
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 03AJ1391
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH4607 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH4607
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH4607
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14412-6-ND 490-14412-1-ND 60-GCJ188R91H104KA01D 2477743P 1133904-GCJ188R91H104KA01D GCJ188R91H104KA01D 03AJ1391
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1429-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details