0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 0.022UF 100V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5769-1-ND | 490-5769-6-ND | 92AH4603 | GCJ188R72A223KA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |