CAP CER 10000PF 100V X7R 0603 Product overview: GCJ188R72A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R72A103KA01
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Murata GCJ188R72A103KA01D
Murata GCJ188R72A103KA01D
Murata GCJ188R72A103KA01D
100V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 10000PF 100V X7R 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCJ188R72A103KA01D | 490-5771-2-ND | 490-5771-6-ND | 2477739 | GCJ188R72A103KA01D | 03AJ1390 | GCJ188R72A103KA01D |
| Product Name | 10000PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |