0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 0.068UF 50V X7R 0603
50V 68nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5799-1-ND | 490-5799-6-ND | 92AH4599 | GCJ188R71H683KA12D | GCJ188R71H683KA12D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |