Murata Electronics Ceramic Capacitors GCJ188R71H682KA01D

Description
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5763-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5763-1-ND
Ceramic Capacitors 490-5763-1-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5763-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5763-2-ND
Ceramic Capacitors 490-5763-2-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5763-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5763-6-ND
Ceramic Capacitors 490-5763-6-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ188R71H682KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188R71H682KA01D
Ceramic Capacitors GCJ188R71H682KA01D
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5763-1-ND 490-5763-6-ND GCJ188R71H682KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details