Murata Electronics Ceramic Capacitors GCJ188R71H153KA01D

Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ188R71H153KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ188R71H153KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ188R71H153KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ188R71H153KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188R71H153KA01D
Ceramic Capacitors GCJ188R71H153KA01D
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCJ188R71H153KA01D
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCJ188R71H153KA01DCT-ND 490-GCJ188R71H153KA01DDKR-ND GCJ188R71H153KA01D GCJ188R71H153KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details