Murata Electronics
Ceramic Capacitors
GCJ188R71E563MA12D
Description
Ceramic Capacitor
-
DigiKey
-
DigiKey
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
Capacitors |
|
Product Number
|
490-GCJ188R71E563MA12DTR-ND |
490-GCJ188R71E563MA12DDKR-ND |
GCJ188R71E563MA12D |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
|
Applications
|
Automotive
|
Automotive
|
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
|
Capacitance Tolerance
|
20 (+/- %)
|
20 (+/- %)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
900000 microF
View Details
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
3300 microF
View Details
4 suppliers