Murata Electronics Ceramic Capacitors - GCJ188R71E105KA01D GCJ188R71E105KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 843344-GCJ188R71E105 KA01D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 843344-GCJ188R71E105 KA01D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCJ188R71E105KA01D - 843344-GCJ188R71E105KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCJ188R71E105KA01D
843344-GCJ188R71E105KA01D
Ceramic Capacitors - GCJ188R71E105KA01D 843344-GCJ188R71E105KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 843344-GCJ188R71E105 KA01D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 843344-GCJ188R71E105KA01D
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Capacitors - 490-14409-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14409-6-ND
Ceramic Capacitors 490-14409-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14409-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14409-1-ND
Ceramic Capacitors 490-14409-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14409-2-ND
Ceramic Capacitors 490-14409-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-GCJ188R71E105KA01D
1UF 25V Capacitor 60-GCJ188R71E105KA01D
CAP CER 1UF 25V X7R 0603 Product overview: GCJ188R71E105KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R71E105KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7R 0603 Product overview: GCJ188R71E105KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R71E105KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477733
MLCCs - Multilayer Ceramic Capacitors 2477733
Murata GCJ188R71E105KA01D

Murata GCJ188R71E105KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477732 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477732
MLCCs - Multilayer Ceramic Capacitors 2477732
Murata GCJ188R71E105KA01D

Murata GCJ188R71E105KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477733P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477733P
MLCCs - Multilayer Ceramic Capacitors 2477733P
Murata GCJ188R71E105KA01D

Murata GCJ188R71E105KA01D

Supplier's Site
Cap, 1Μf, 25V, 10%, X7R, 0603; Capacitance Murata - 38AC1154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X7R, 0603; Capacitance Murata
38AC1154
Cap, 1Μf, 25V, 10%, X7R, 0603; Capacitance Murata 38AC1154
CAP, 1µF, 25V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 92AH4585 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
92AH4585
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 92AH4585
CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCJ188R71E105KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCJ188R71E105KA01D
25V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCJ188R71E105KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188R71E105KA01D
Ceramic Capacitors GCJ188R71E105KA01D
CAP CER 1UF 25V X7R 0603

CAP CER 1UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 843344-GCJ188R71E105KA01D 490-14409-6-ND 490-14409-1-ND 60-GCJ188R71E105KA01D 2477733 38AC1154 92AH4585 GCJ188R71E105KA01D GCJ188R71E105KA01D
Product Name Ceramic Capacitors - GCJ188R71E105KA01D Ceramic Capacitors Ceramic Capacitors 1UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 1Μf, 25V, 10%, X7R, 0603; Capacitance Murata Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers