CAP CER 39000PF 35V X8L 0603
CAP CER 39000PF 35V X8L 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCJ188L8YA393MA01DTR-ND | GCJ188L8YA393MA01D |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) |