CAP CER 56000PF 100V X8R 0603
CAP CER 56000PF 100V X8R 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCG188R92A563KA01JTR-ND | GCG188R92A563KA01J |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |