Murata Electronics Ceramic Capacitors GCG188R92A473KA01D

Description
0.047µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCG188R92A473KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCG188R92A473KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCG188R92A473KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 100V Capacitor
60-GCG188R92A473KA01D
0.047UF 100V Capacitor 60-GCG188R92A473KA01D
CAP CER 0.047UF 100V X8R 0603 Product overview: GCG188R92A473KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCG188R92A473KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 100V X8R 0603 Product overview: GCG188R92A473KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCG188R92A473KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCG188R92A473KA01DTR-ND 490-GCG188R92A473KA01DDKR-ND 60-GCG188R92A473KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF 100V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details