Murata Electronics Ceramic Capacitors GCG188R91E474KA01D

Description
0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16484-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16484-6-ND
Ceramic Capacitors 490-16484-6-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16484-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16484-2-ND
Ceramic Capacitors 490-16484-2-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16484-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16484-1-ND
Ceramic Capacitors 490-16484-1-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCG188R91E474KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCG188R91E474KA01D
Ceramic Capacitors GCG188R91E474KA01D
CAP CER 0.47UF 25V X8R 0603

CAP CER 0.47UF 25V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16484-6-ND 490-16484-2-ND GCG188R91E474KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C11CF5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details