Murata Electronics Ceramic Capacitors GCE21BR72A104KA01L

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14408-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14408-1-ND
Ceramic Capacitors 490-14408-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14408-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14408-2-ND
Ceramic Capacitors 490-14408-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14408-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14408-6-ND
Ceramic Capacitors 490-14408-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCE21BR72A104KA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCE21BR72A104KA01L
100V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCE21BR72A104KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCE21BR72A104KA01L
Ceramic Capacitors GCE21BR72A104KA01L
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
64AJ4162
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata 64AJ4162
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14408-1-ND 490-14408-6-ND GCE21BR72A104KA01L GCE21BR72A104KA01L 64AJ4162
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details