Murata Power Solutions Ceramic Capacitors GCD188R71H682KA01D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCD188R71H682KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCD188R71H682KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCD188R71H682KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 50V X7R 0603

CAP CER 6800PF 50V X7R 0603

Buy Now Datasheet
Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH4570 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH4570
Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH4570
CAP, AEC-Q200, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCD188R71H682KA01D
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCD188R71H682KA01DTR-ND 490-GCD188R71H682KA01DDKR-ND 92AH4570 GCD188R71H682KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details