CAP CER 0.022UF 50V X7R 0603
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.022UF 50V X7R 0603
CAP CER 0.022UF 50V X7R 0603
CAP CER 0.022UF 50V X7R 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCD188R71H223KA01DDKR-ND | 490-GCD188R71H223KA01DTR-ND | GCD188R71H223KA01D | GCD188R71H223KA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |