Murata Electronics Capacitors - Ceramic Capacitors GCD188R71H103KA01D

Description
Win Source Part Number: 1060516-GCD188R71H10 3KA01D Category: Capacitors>Ceramic Capacitors Series: GCD Features: Open Mode Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C103K5RACTU; CC0603KRX7R9BB103; CL10B103KB8NNNC; CGA3E2X7R1H103K080AA ; C0603C103K5RAC7411; GRM188R71H103KA01D; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GCD188R71H103KA01D-N D,490-17738-2,490-17 738-1,490-17738-6 Base Product Number: GCD188R71H
Request a Quote Datasheet
Description
Win Source Part Number: 1060516-GCD188R71H10 3KA01D Category: Capacitors>Ceramic Capacitors Series: GCD Features: Open Mode Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C103K5RACTU; CC0603KRX7R9BB103; CL10B103KB8NNNC; CGA3E2X7R1H103K080AA ; C0603C103K5RAC7411; GRM188R71H103KA01D; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GCD188R71H103KA01D-N D,490-17738-2,490-17 738-1,490-17738-6 Base Product Number: GCD188R71H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1060516-GCD188R71H103KA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060516-GCD188R71H103KA01D
Capacitors - Ceramic Capacitors 1060516-GCD188R71H103KA01D
Win Source Part Number: 1060516-GCD188R71H10 3KA01D Category: Capacitors>Ceramic Capacitors Series: GCD Features: Open Mode Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C103K5RACTU; CC0603KRX7R9BB103; CL10B103KB8NNNC; CGA3E2X7R1H103K080AA ; C0603C103K5RAC7411; GRM188R71H103KA01D; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GCD188R71H103KA01D-N D,490-17738-2,490-17 738-1,490-17738-6 Base Product Number: GCD188R71H

Win Source Part Number: 1060516-GCD188R71H103KA01D
Category: Capacitors>Ceramic Capacitors
Series: GCD
Features: Open Mode
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.031" (0.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C103K5RACTU; CC0603KRX7R9BB103; CL10B103KB8NNNC; CGA3E2X7R1H103K080AA; C0603C103K5RAC7411; GRM188R71H103KA01D;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GCD188R71H103KA01D-ND,490-17738-2,490-17738-1,490-17738-6
Base Product Number: GCD188R71H

Buy Now Datasheet
Ceramic Capacitors - 490-17738-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17738-6-ND
Ceramic Capacitors 490-17738-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17738-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17738-1-ND
Ceramic Capacitors 490-17738-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17738-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17738-2-ND
Ceramic Capacitors 490-17738-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-GCD188R71H103KA01D
10000PF 50V Capacitor 60-GCD188R71H103KA01D
CAP CER 10000PF 50V X7R 0603 Product overview: GCD188R71H103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCD188R71H103KA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0603 Product overview: GCD188R71H103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCD188R71H103KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH4568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH4568
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH4568
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCD188R71H103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCD188R71H103KA01D
Ceramic Capacitors GCD188R71H103KA01D
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1060516-GCD188R71H103KA01D 490-17738-6-ND 490-17738-1-ND 60-GCD188R71H103KA01D 92AH4568 GCD188R71H103KA01D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10000PF 50V Capacitor Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers