Murata Electronics Ceramic Capacitors GC355DD72W474KX01L

Description
0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14016-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14016-6-ND
Ceramic Capacitors 490-14016-6-ND
0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14016-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14016-1-ND
Ceramic Capacitors 490-14016-1-ND
0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14016-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14016-2-ND
Ceramic Capacitors 490-14016-2-ND
0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.47uF 450V Capacitor
60-GC355DD72W474KX01L
Automotive SMD 0.47uF 450V Capacitor 60-GC355DD72W474KX01L
Cap Ceramic 0.47uF 450V X7T 10% Pad SMD 2220 125°C Automotive AEC-Q200 T/R Product overview: GC355DD72W474KX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GC355DD72W474KX01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 450V X7T 10% Pad SMD 2220 125°C Automotive AEC-Q200 T/R Product overview: GC355DD72W474KX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GC355DD72W474KX01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-14016-6-ND 490-14016-1-ND 60-GC355DD72W474KX01L
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.47uF 450V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details