Murata Electronics Ceramic Capacitors GC332QD72J223KX01L

Description
0.022µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14005-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14005-1-ND
Ceramic Capacitors 490-14005-1-ND
0.022µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14005-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14005-2-ND
Ceramic Capacitors 490-14005-2-ND
0.022µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14005-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14005-6-ND
Ceramic Capacitors 490-14005-6-ND
0.022µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GC332QD72J223KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC332QD72J223KX01L
Ceramic Capacitors GC332QD72J223KX01L
CAP CER 0.022UF 630V X7T 1210

CAP CER 0.022UF 630V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14005-1-ND 490-14005-6-ND GC332QD72J223KX01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details