Murata Electronics Ceramic Capacitors GC332DD72W683KX01L

Description
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14003-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14003-2-ND
Ceramic Capacitors 490-14003-2-ND
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GC332DD72W683KX01L
CAP CER 0.068UF 450V X7T 1210

CAP CER 0.068UF 450V X7T 1210

Supplier's Site
Ceramic Capacitors - GC332DD72W683KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC332DD72W683KX01L
Ceramic Capacitors GC332DD72W683KX01L
CAP CER 0.068UF 450V X7T 1210

CAP CER 0.068UF 450V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14003-2-ND GC332DD72W683KX01L GC332DD72W683KX01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details