Murata Electronics Ceramic Capacitors GC331AD72W153KX01D

Description
0.015µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13991-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13991-2-ND
Ceramic Capacitors 490-13991-2-ND
0.015µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.015µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GC331AD72W153KX01D
CAP CER 0.015UF 450V X7T 1206

CAP CER 0.015UF 450V X7T 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-13991-2-ND GC331AD72W153KX01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details