Murata Power Solutions SMD 0.022uF Capacitor GA355DR7GB223KY02L

Description
Cap Ceramic Suppression X2 0.022uF 250VAC X7R 10% SMD 2220 125Ž Embossed T/R Product overview: GA355DR7GB223KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB223KY02 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Suppression X2 0.022uF 250VAC X7R 10% SMD 2220 125Ž Embossed T/R Product overview: GA355DR7GB223KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB223KY02 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.022uF Capacitor
60-GA355DR7GB223KY02L
SMD 0.022uF Capacitor 60-GA355DR7GB223KY02L
Cap Ceramic Suppression X2 0.022uF 250VAC X7R 10% SMD 2220 125Ž Embossed T/R Product overview: GA355DR7GB223KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB223KY02 L can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X2 0.022uF 250VAC X7R 10% SMD 2220 125Ž Embossed T/R Product overview: GA355DR7GB223KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB223KY02L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GA355DR7GB223KY02L - 1001877-GA355DR7GB223KY02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GA355DR7GB223KY02L
1001877-GA355DR7GB223KY02L
Ceramic Capacitors - GA355DR7GB223KY02L 1001877-GA355DR7GB223KY02L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001877-GA355DR7GB22 3KY02L Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 250 V Length: 5.7 mm Voltage: 250 V Mounting: SMD (SMT) Capacitance: 22 nF Tolerance: 10 % Ratings: X2 Thickness: 2.3114 mm Height: 2 mm Number of Pins: 2 Width: 5.0038 mm Categories: Ceramic Capacitors Case / Package: 2220 Case / Package: 5750 Alternative Parts (Cross-Reference): 08052C223KAT2A; GRM32DR73A223KW01L; C3216X7R2E223K115AM; GRJ32DR73A223KWJ1L; GCJ32DR72J223KXJ1L; 1206PC223KAT1AGA355D R7GB223KY02L.; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 2220 Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Dielectric: X7R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001877-GA355DR7GB223KY02L
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 250 V
Length: 5.7 mm
Voltage: 250 V
Mounting: SMD (SMT)
Capacitance: 22 nF
Tolerance: 10 %
Ratings: X2
Thickness: 2.3114 mm
Height: 2 mm
Number of Pins: 2
Width: 5.0038 mm
Categories: Ceramic Capacitors
Case / Package: 2220
Case / Package: 5750
Alternative Parts (Cross-Reference): 08052C223KAT2A; GRM32DR73A223KW01L; C3216X7R2E223K115AM; GRJ32DR73A223KWJ1L; GCJ32DR72J223KXJ1L; 1206PC223KAT1AGA355DR7GB223KY02L.;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 2220
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Dielectric: X7R

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GA355DR7GB223KY02L 1001877-GA355DR7GB223KY02L
Product Name SMD 0.022uF Capacitor Ceramic Capacitors - GA355DR7GB223KY02L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers