Murata Power Solutions 10000PF Capacitor GA355DR7GB103KY02L

Description
CAP CER 10000PF 250VAC X7R 2220 Product overview: GA355DR7GB103KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB103KY02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 250VAC X7R 2220 Product overview: GA355DR7GB103KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB103KY02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF Capacitor
60-GA355DR7GB103KY02L
10000PF Capacitor 60-GA355DR7GB103KY02L
CAP CER 10000PF 250VAC X7R 2220 Product overview: GA355DR7GB103KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB103KY02 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250VAC X7R 2220 Product overview: GA355DR7GB103KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB103KY02L can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1330991-GA355DR7GB103KY02L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330991-GA355DR7GB103KY02L
Capacitors - Ceramic Capacitors 1330991-GA355DR7GB103KY02L
Manufacturer: Murata Electronics Win Source Part Number: 1330991-GA355DR7GB10 3KY02L Category: Capacitors>Ceramic Capacitors Packaging: Reel Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Applications: Safety Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X2 Thickness (Max): 0.091" (2.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2220 (5750 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 8532.24.0020 Other Part Number: 490-4235-6,490-4235- 2,490-4235-1 Base Product Number: GA355DR7GB Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 1330991-GA355DR7GB103KY02L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel
Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Applications: Safety
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: X7R
Ratings: X2
Thickness (Max): 0.091" (2.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2220 (5750 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
HTSUS: 8532.24.0020
Other Part Number: 490-4235-6,490-4235-2,490-4235-1
Base Product Number: GA355DR7GB
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
Ceramic Capacitors - GA355DR7GB103KY02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA355DR7GB103KY02L
Ceramic Capacitors GA355DR7GB103KY02L
CAP CER 10000PF 250VAC X7R 2220

CAP CER 10000PF 250VAC X7R 2220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GA355DR7GB103KY02L 1330991-GA355DR7GB103KY02L GA355DR7GB103KY02L
Product Name 10000PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
WVAC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KSP1 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details