Win Source Part Number: 1060430-GA343DR7GD47
Category: Capacitors>Ceramic Capacitors
Series: GA3
Package: Tape & Reel
Applications: Safety
Standard Package: 1,000
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: X7R
Ratings: Y3
Thickness (Max): 0.079" (2.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): C1812C472JCGACTU; 1812GC472KAT1A; C1812C472KDRACTU; 1812GC472KAT2A; CC1812KKX7RCBB472; CC1812KKX7RBBB472; GR443DR73D472KW01LGA
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-3493-6,490-3493-
Base Product Number: GA343DR7GD
CAP CER 4700PF 250VAC X7R 1812 Product overview: GA343DR7GD472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA343DR7GD472KW01
4700pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
4700pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
4700pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Murata GA343DR7GD472KW01L
Murata GA343DR7GD472KW01L
Murata GA343DR7GD472KW01L
Y3 250V 1812 Suppression Capacitors ROHS
CAP, 4700PF, 250V, MLCC, 1812 ROHS COMPLIANT: YES
Multilayer Ceramic Capacitor, GA3 Series, 4700 pF, 10%, X7R, 250 VAC, 1812 [4532 Metric] RoHS Compliant: Yes
CAP CER 4700PF 250VAC X7R 1812
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1060430-GA343DR7GD472KW01L | 60-GA343DR7GD472KW01L | 490-3493-6-ND | 490-3493-2-ND | 2477723 | GA343DR7GD472KW01L | 65AH6852 | 31Y1700 | GA343DR7GD472KW01L |
| Product Name | Capacitors - Ceramic Capacitors | 4700PF Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors >> Suppression Capacitors | Cap, 4700Pf, 250V, Mlcc, 1812 Rohs Compliant Murata | Multilayer Ceramic Capacitor, Ga3 Series, 4700 Pf, 10%, X7R, 250 Vac, 1812 [4532 Metric] Rohs Compliant Murata | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| WVAC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |