Murata Electronics Ceramic Capacitors GA342QR7GF471KW01L

Description
470pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
470pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7990-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7990-2-ND
Ceramic Capacitors 490-7990-2-ND
470pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7990-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7990-6-ND
Ceramic Capacitors 490-7990-6-ND
CAP CER 470PF 250VAC X7R 1808

CAP CER 470PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 490-7990-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7990-1-ND
Ceramic Capacitors 490-7990-1-ND
CAP CER 470PF 250VAC X7R 1808

CAP CER 470PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - GA342QR7GF471KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342QR7GF471KW01L
Ceramic Capacitors GA342QR7GF471KW01L
CAP CER 470PF 250VAC X7R 1808

CAP CER 470PF 250VAC X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7990-2-ND 490-7990-6-ND GA342QR7GF471KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX821K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details