Murata Electronics Ceramic Capacitors GA342QR7GD221KW01L

Description
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3485-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3485-1-ND
Ceramic Capacitors 490-3485-1-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3485-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3485-2-ND
Ceramic Capacitors 490-3485-2-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3485-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3485-6-ND
Ceramic Capacitors 490-3485-6-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA342QR7GD221KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342QR7GD221KW01L
Ceramic Capacitors GA342QR7GD221KW01L
CAP CER 220PF 250VAC X7R 1808

CAP CER 220PF 250VAC X7R 1808

Supplier's Site Datasheet
Cap, 220Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata - 65AH6848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata
65AH6848
Cap, 220Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata 65AH6848
CAP, 220PF, 250VAC, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 220PF, 250VAC, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3485-1-ND 490-3485-6-ND GA342QR7GD221KW01L 65AH6848
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers