Murata Electronics Ceramic Capacitors GA342QR7GD152KW01L

Description
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3490-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3490-2-ND
Ceramic Capacitors 490-3490-2-ND
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3490-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3490-1-ND
Ceramic Capacitors 490-3490-1-ND
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3490-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3490-6-ND
Ceramic Capacitors 490-3490-6-ND
1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
1500PF Capacitor
60-GA342QR7GD152KW01L
1500PF Capacitor 60-GA342QR7GD152KW01L
CAP CER 1500PF 250VAC X7R 1808 Product overview: GA342QR7GD152KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342QR7GD152KW01 L can be used for catalog matching and distributor lookup.

CAP CER 1500PF 250VAC X7R 1808 Product overview: GA342QR7GD152KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342QR7GD152KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA342QR7GD152KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342QR7GD152KW01L
Ceramic Capacitors GA342QR7GD152KW01L
CAP CER 1500PF 250VAC X7R 1808

CAP CER 1500PF 250VAC X7R 1808

Supplier's Site Datasheet
Suppression Cap, 1500Pf, Y3, 250V Rohs Compliant Murata - 65AH6847 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, Y3, 250V Rohs Compliant Murata
65AH6847
Suppression Cap, 1500Pf, Y3, 250V Rohs Compliant Murata 65AH6847
SUPPRESSION CAP, 1500PF, Y3, 250V ROHS COMPLIANT: YES

SUPPRESSION CAP, 1500PF, Y3, 250V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3490-2-ND 490-3490-6-ND 60-GA342QR7GD152KW01L GA342QR7GD152KW01L 65AH6847
Product Name Ceramic Capacitors Ceramic Capacitors 1500PF Capacitor Ceramic Capacitors Suppression Cap, 1500Pf, Y3, 250V Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers