Murata Electronics Ceramic Capacitors GA342DR7GF331KW02L

Description
330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3474-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3474-1-ND
Ceramic Capacitors 490-3474-1-ND
330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3474-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3474-2-ND
Ceramic Capacitors 490-3474-2-ND
330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3474-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3474-6-ND
Ceramic Capacitors 490-3474-6-ND
330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF Capacitor
60-GA342DR7GF331KW02L
330PF Capacitor 60-GA342DR7GF331KW02L
CAP CER 330PF 250VAC X7R 1808 Product overview: GA342DR7GF331KW02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342DR7GF331KW02 L can be used for catalog matching and distributor lookup.

CAP CER 330PF 250VAC X7R 1808 Product overview: GA342DR7GF331KW02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342DR7GF331KW02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA342DR7GF331KW02L - 807464-GA342DR7GF331KW02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GA342DR7GF331KW02L
807464-GA342DR7GF331KW02L
Ceramic Capacitors - GA342DR7GF331KW02L 807464-GA342DR7GF331KW02L
Manufacturer: Murata Electronics Win Source Part Number: 807464-GA342DR7GF331 KW02L Packaging: Reel Mounting Style: SMD Applications: Safety Capacitance: 330pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X1, Y2 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Manufacturer Package: 1808 (4520 Metric) Thickness (Maximum): 0.087" (2.20mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 807464-GA342DR7GF331KW02L
Packaging: Reel
Mounting Style: SMD
Applications: Safety
Capacitance: 330pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: X7R
Ratings: X1, Y2
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Manufacturer Package: 1808 (4520 Metric)
Thickness (Maximum): 0.087" (2.20mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Capacitors - Ceramic Capacitors GA342DR7GF331KW02L
CAP CER 330PF 250VAC X7R 1808

CAP CER 330PF 250VAC X7R 1808

Supplier's Site
Ceramic Capacitors - GA342DR7GF331KW02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342DR7GF331KW02L
Ceramic Capacitors GA342DR7GF331KW02L
CAP CER 330PF 250VAC X7R 1808

CAP CER 330PF 250VAC X7R 1808

Supplier's Site Datasheet
Suppression Cap, 330Pf, X1/y2, 250V Rohs Compliant Murata - 65AH6845 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, X1/y2, 250V Rohs Compliant Murata
65AH6845
Suppression Cap, 330Pf, X1/y2, 250V Rohs Compliant Murata 65AH6845
SUPPRESSION CAP, 330PF, X1/Y2, 250V ROHS COMPLIANT: YES

SUPPRESSION CAP, 330PF, X1/Y2, 250V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3474-1-ND 490-3474-6-ND 60-GA342DR7GF331KW02L 807464-GA342DR7GF331KW02L GA342DR7GF331KW02L GA342DR7GF331KW02L 65AH6845
Product Name Ceramic Capacitors Ceramic Capacitors 330PF Capacitor Ceramic Capacitors - GA342DR7GF331KW02L Capacitors - Ceramic Capacitors Ceramic Capacitors Suppression Cap, 330Pf, X1/y2, 250V Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers