Murata Electronics Ceramic Capacitors - GA342D1XGF220JY02L GA342D1XGF220JY02L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872573-GA342D1XGF220 JY02L Series: GA3 Operating Temperature Range: -55°C ~ 125°C Features: 22 pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric) Package: Reel - TR Package: 1808 (4520 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GA342D1XGF Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3463-2, 490-3463-1, 490-3463-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872573-GA342D1XGF220 JY02L Series: GA3 Operating Temperature Range: -55°C ~ 125°C Features: 22 pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric) Package: Reel - TR Package: 1808 (4520 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GA342D1XGF Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3463-2, 490-3463-1, 490-3463-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA342D1XGF220JY02L - 872573-GA342D1XGF220JY02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GA342D1XGF220JY02L
872573-GA342D1XGF220JY02L
Ceramic Capacitors - GA342D1XGF220JY02L 872573-GA342D1XGF220JY02L
Manufacturer: Murata Electronics North America Win Source Part Number: 872573-GA342D1XGF220 JY02L Series: GA3 Operating Temperature Range: -55°C ~ 125°C Features: 22 pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric) Package: Reel - TR Package: 1808 (4520 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GA342D1XGF Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3463-2, 490-3463-1, 490-3463-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872573-GA342D1XGF220JY02L
Series: GA3
Operating Temperature Range: -55°C ~ 125°C
Features: 22 pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)
Package: Reel - TR
Package: 1808 (4520 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GA342D1XGF
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-3463-2, 490-3463-1, 490-3463-6

Buy Now Datasheet
Ceramic Capacitors - 490-3463-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3463-2-ND
Ceramic Capacitors 490-3463-2-ND
22pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

22pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
CAP CER 22PF 250VAC SL 1808 Product overview: GA342D1XGF220JY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342D1XGF220JY02 L can be used for catalog matching and distributor lookup.

CAP CER 22PF 250VAC SL 1808 Product overview: GA342D1XGF220JY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342D1XGF220JY02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA342D1XGF220JY02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342D1XGF220JY02L
Ceramic Capacitors GA342D1XGF220JY02L
CAP CER 22PF 250VAC SL 1808

CAP CER 22PF 250VAC SL 1808

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 872573-GA342D1XGF220JY02L 490-3463-2-ND 60-GA342D1XGF220JY02L GA342D1XGF220JY02L
Product Name Ceramic Capacitors - GA342D1XGF220JY02L Ceramic Capacitors 22PF Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details