Murata Electronics Ceramic Capacitors GA342A1XGD330JW31L

Description
CAP CER 33PF 250VAC SL 1808
Request a Quote Datasheet
Description
CAP CER 33PF 250VAC SL 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GA342A1XGD330JW31LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 250VAC SL 1808

CAP CER 33PF 250VAC SL 1808

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGD330JW31LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 250VAC SL 1808

CAP CER 33PF 250VAC SL 1808

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGD330JW31LTR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)

33pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GA342A1XGD330JW31LCT-ND 490-GA342A1XGD330JW31LDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details