Murata Electronics 47NF Capacitor GA252DB3E2473MY02L

Description
Kc 47NF 2211 20% 250VAC B Product overview: GA252DB3E2473MY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA252DB3E2473MY02 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Kc 47NF 2211 20% 250VAC B Product overview: GA252DB3E2473MY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA252DB3E2473MY02 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Kc 47NF 2211 20% 250VAC B Product overview: GA252DB3E2473MY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA252DB3E2473MY02 L can be used for catalog matching and distributor lookup.

Kc 47NF 2211 20% 250VAC B Product overview: GA252DB3E2473MY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA252DB3E2473MY02L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GA252DB3E2473MY02L - 1172213-GA252DB3E2473MY02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GA252DB3E2473MY02L
1172213-GA252DB3E2473MY02L
Ceramic Capacitors - GA252DB3E2473MY02L 1172213-GA252DB3E2473MY02L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172213-GA252DB3E247 3MY02L Termination: SMD/SMT Length: 5.7 mm Capacitance: 47 nF Tolerance: 20 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 2211 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 2.8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 2211 Voltage Rating (AC): 250 V Max Operating Temperature: 85 °C Case Code (Metric): 5728

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172213-GA252DB3E2473MY02L
Termination: SMD/SMT
Length: 5.7 mm
Capacitance: 47 nF
Tolerance: 20 %
Height: 2 mm
Categories: Ceramic Capacitors
Case / Package: 2211
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 2.8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Case Code (Imperial): 2211
Voltage Rating (AC): 250 V
Max Operating Temperature: 85 °C
Case Code (Metric): 5728

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GA252DB3E2473MY02L 1172213-GA252DB3E2473MY02L
Product Name 47NF Capacitor Ceramic Capacitors - GA252DB3E2473MY02L
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details