Murata Electronics 10000PF Capacitor GA243QR7E2103MW01L

Description
CAP CER 10000PF 250VAC X7R 1812 Product overview: GA243QR7E2103MW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA243QR7E2103MW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 250VAC X7R 1812 Product overview: GA243QR7E2103MW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA243QR7E2103MW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF Capacitor
60-GA243QR7E2103MW01L
10000PF Capacitor 60-GA243QR7E2103MW01L
CAP CER 10000PF 250VAC X7R 1812 Product overview: GA243QR7E2103MW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA243QR7E2103MW01 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250VAC X7R 1812 Product overview: GA243QR7E2103MW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA243QR7E2103MW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA243QR7E2103MW01L - 872571-GA243QR7E2103MW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GA243QR7E2103MW01L
872571-GA243QR7E2103MW01L
Ceramic Capacitors - GA243QR7E2103MW01L 872571-GA243QR7E2103MW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872571-GA243QR7E2103 MW01L Series: GA2 Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GA243QR7E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-7745-1, 490-7745-2, 490-7745-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872571-GA243QR7E2103MW01L
Series: GA2
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GA243QR7E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-7745-1, 490-7745-2, 490-7745-6

Buy Now Datasheet
Ceramic Capacitors - 490-7745-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7745-6-ND
Ceramic Capacitors 490-7745-6-ND
10000pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7745-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7745-2-ND
Ceramic Capacitors 490-7745-2-ND
10000pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7745-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7745-1-ND
Ceramic Capacitors 490-7745-1-ND
10000pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA243QR7E2103MW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA243QR7E2103MW01L
Ceramic Capacitors GA243QR7E2103MW01L
CAP CER 10000PF 250VAC X7R 1812

CAP CER 10000PF 250VAC X7R 1812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GA243QR7E2103MW01L 872571-GA243QR7E2103MW01L 490-7745-6-ND 490-7745-2-ND GA243QR7E2103MW01L
Product Name 10000PF Capacitor Ceramic Capacitors - GA243QR7E2103MW01L Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M200J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers