0.047µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.047µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.047µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.047UF 250VAC X7R 1812 Product overview: GA243DR7E2473MW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA243DR7E2473MW01
CAP, 0.047UF, 250VAC, MLCC, 1812 ROHS COMPLIANT: YES
CAP CER 0.047UF 250VAC X7R 1812
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-11144-1-ND | 490-11144-6-ND | 60-GA243DR7E2473MW01L | 65AH6844 | GA243DR7E2473MW01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.047UF Capacitor | Cap, 0.047Uf, 250Vac, Mlcc, 1812 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |