Murata Electronics Ferrite Cores - Cables and Wiring - FSRH090100RN000B FSRH090100RN000B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 774795-FSRH090100RN0 00B Series: FSRH Type: Round Length: 0.394" (10.00mm) Mounting: Free Hanging Material: RN Impedance @ Frequency: 72 Ohm @ 100MHz Design: Solid Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.354" Dia (9.00mm) Family Name: FSRH Categories: Filters Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 774795-FSRH090100RN0 00B Series: FSRH Type: Round Length: 0.394" (10.00mm) Mounting: Free Hanging Material: RN Impedance @ Frequency: 72 Ohm @ 100MHz Design: Solid Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.354" Dia (9.00mm) Family Name: FSRH Categories: Filters Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - FSRH090100RN000B
774795-FSRH090100RN000B
Ferrite Cores - Cables and Wiring - FSRH090100RN000B 774795-FSRH090100RN000B
Manufacturer: Murata Electronics North America Win Source Part Number: 774795-FSRH090100RN0 00B Series: FSRH Type: Round Length: 0.394" (10.00mm) Mounting: Free Hanging Material: RN Impedance @ Frequency: 72 Ohm @ 100MHz Design: Solid Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.354" Dia (9.00mm) Family Name: FSRH Categories: Filters Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 774795-FSRH090100RN000B
Series: FSRH
Type: Round
Length: 0.394" (10.00mm)
Mounting: Free Hanging
Material: RN
Impedance @ Frequency: 72 Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.197" Dia (5.00mm)
Outer Dimension: 0.354" Dia (9.00mm)
Family Name: FSRH
Categories: Filters
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
72 OHM Cable Assembly - 840-FSRH090100RN000B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
72 OHM Cable Assembly
840-FSRH090100RN000B
72 OHM Cable Assembly 840-FSRH090100RN000B
FERRITE CORE 72 OHM SOLID 5MM Product overview: FSRH090100RN000B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 72 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRH090100RN000B can be used for catalog matching and distributor lookup.

FERRITE CORE 72 OHM SOLID 5MM Product overview: FSRH090100RN000B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 72 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRH090100RN000B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 774795-FSRH090100RN000B 840-FSRH090100RN000B
Product Name Ferrite Cores - Cables and Wiring - FSRH090100RN000B 72 OHM Cable Assembly
Cable Length 0.0328 ft (0.1001 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details